Microsemi Corp. Hard To Find - 1N3316B 1N3316B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121674-1N3316B Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 17V Categories: Discrete Semiconductor Products Supplier Device Package: DO-5 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.nainasemi.com Manufacturer Package: DO-203AB, DO-5, Stud Impedance (Maximum) (Zzt): 1.8 Ohms Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 1N3316 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 50W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A Current - Reverse Leakage at Vr: 10μA at 13V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121674-1N3316B Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 17V Categories: Discrete Semiconductor Products Supplier Device Package: DO-5 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.nainasemi.com Manufacturer Package: DO-203AB, DO-5, Stud Impedance (Maximum) (Zzt): 1.8 Ohms Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 1N3316 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 50W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A Current - Reverse Leakage at Vr: 10μA at 13V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1N3316B - 1121674-1N3316B - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N3316B
1121674-1N3316B
Hard To Find - 1N3316B 1121674-1N3316B
Manufacturer: Microsemi Corporation Win Source Part Number: 1121674-1N3316B Packaging: Bulk Mounting Style: Chassis, Stud Mount Tolerance: ±5% Voltage - Zener (Nom) (Vz): 17V Categories: Discrete Semiconductor Products Supplier Device Package: DO-5 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.nainasemi.com Manufacturer Package: DO-203AB, DO-5, Stud Impedance (Maximum) (Zzt): 1.8 Ohms Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 1N3316 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 50W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A Current - Reverse Leakage at Vr: 10μA at 13V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121674-1N3316B
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 17V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-5
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.nainasemi.com
Manufacturer Package: DO-203AB, DO-5, Stud
Impedance (Maximum) (Zzt): 1.8 Ohms
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 1N3316
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 50W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 10A
Current - Reverse Leakage at Vr: 10μA at 13V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N3316B
Zener Diodes 1N3316B
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1121674-1N3316B 1N3316B
Product Name Hard To Find - 1N3316B Zener Diodes
VZ 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1826949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Diode, Zener, 0.375W, 3V, Sod123F; Zener Voltage Nom Nexperia - 58T1381 - Newark, An Avnet Company
Specs
Package SOD-123; SOD-123F
Pin Count 2
RoHS Compliant RoHS
View Details