Manufacturer: Microsemi Corporation
Win Source Part Number: 053854-1N3312RB
Packaging: Bulk
Mounting: Chassis, Stud Mount
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 1.1 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-5
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 053854-1N3312RB | 1N3312RB |
| Product Name | Diodes - Zener - Single - 1N3312RB | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | DO-5 | |
| VZ | 13 volts | |
| ZZT | 1 ohms |