GeneSiC Semiconductor, Inc. Fast Recovery Diode, 50V, 6A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor 1N3879R

Description
FAST RECOVERY DIODE, 50V, 6A, DO-4; Repetitive Peak Reverse Voltage:50V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:200ns; Forward Surge Current:90A; Diode Case Style:DO-4 RoHS Compliant: Yes
Datasheet
Description
FAST RECOVERY DIODE, 50V, 6A, DO-4; Repetitive Peak Reverse Voltage:50V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:200ns; Forward Surge Current:90A; Diode Case Style:DO-4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 50V, 6A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor - 20T0127 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 50V, 6A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor
20T0127
Fast Recovery Diode, 50V, 6A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor 20T0127
FAST RECOVERY DIODE, 50V, 6A, DO-4; Repetitive Peak Reverse Voltage:50V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:200ns; Forward Surge Current:90A; Diode Case Style:DO-4 RoHS Compliant: Yes

FAST RECOVERY DIODE, 50V, 6A, DO-4; Repetitive Peak Reverse Voltage:50V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:1.4V; Reverse Recovery Time:200ns; Forward Surge Current:90A; Diode Case Style:DO-4 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N3879R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N3879R
Discrete Semiconductor Products - Diodes - Rectifiers 1N3879R
DIODE GEN PURP REV 50V 6A DO4

DIODE GEN PURP REV 50V 6A DO4

Supplier's Site
Fast Recovery ,50V,6A,Reverse,DO-4 - 1N3879R - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Fast Recovery ,50V,6A,Reverse,DO-4
1N3879R
Fast Recovery ,50V,6A,Reverse,DO-4 1N3879R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N3879R
Rectifiers 1N3879R
Rectifiers 50V 6A REV Leads Fast Recovery

Rectifiers 50V 6A REV Leads Fast Recovery

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 20T0127 1N3879R 1N3879R 1N3879R
Product Name Fast Recovery Diode, 50V, 6A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor Discrete Semiconductor Products - Diodes - Rectifiers Fast Recovery ,50V,6A,Reverse,DO-4 Rectifiers
RoHS Compliant RoHS
VF 1.4 volts 1.4 volts
IF 6000 mA
Unlock Full Specs
to access all available technical data

Similar Products

20A 1200V Diode and Rectifier - 280-20ETS12PBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers
Switching Diodes - 7920774 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG865C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 80 volts
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details