Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 137906-1N3295AR
Packaging: Bulk
Mounting: Chassis, Stud Mount
Diode Type: Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 100A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100A
Current - Reverse Leakage @ Vr: 11mA @ 1000V
Operating Temperature - Junction: -40°C to 200°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-205AA (DO-8)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE GP REV 1KV 100A DO205AA
RECTIFIER, STANDARD, SINGLE, 1KV, 100A, DO-205AA; Diode Module Configuration:Single
Diodes - General Purpose, Power, Switching SI STND RECOV DO-8 200-1400V 100A1000PV
| Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 137906-1N3295AR | 1N3295AR | 1N3295AR | 63T3041 | 1N3295AR |
| Product Name | Diodes, Rectifiers - Single - 1N3295AR | Standard Recovery ,1000V,100A,Reverse,DO-8 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Standard, Single, 1Kv, 100A, Do-205Aa; Diode Module Configuration Genesic Semiconductor | Diodes - General Purpose, Power, Switching |
| Diode Type | Standard, Reverse Polarity | ||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | ||
| VR | 1000 volts | ||||
| IR | 11 mA |