Vishay Precision Group Single Diodes 1N4002E-E3/73

Description
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-1N4002E-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 112-1N4002E-E3/73CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
100V 1A Diode and Rectifier - 280-1N4002E-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-1N4002E-E3/73
100V 1A Diode and Rectifier 280-1N4002E-E3/73
Rectifiers Vr/100V Io/1A Product overview: 1N4002E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4002E-E3/73 can be used for catalog matching and distributor lookup.

Rectifiers Vr/100V Io/1A Product overview: 1N4002E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4002E-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4002E-E3/73
Rectifiers 1N4002E-E3/73
Rectifiers Vr/100V Io/1A

Rectifiers Vr/100V Io/1A

Buy Now Datasheet
Diode, Standard, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay - 18X0083 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay
18X0083
Diode, Standard, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay 18X0083
DIODE, STANDARD, 1A, 100V, DO-204AL-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 100V, DO-204AL-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 1A, 100V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2078 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 100V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2078
Diode, Standard, 1A, 100V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2078
DIODE, STANDARD, 1A, 100V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 100V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4002E-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4002E-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4002E-E3/73
DIODE GEN PURP 100V 1A DO204AL

DIODE GEN PURP 100V 1A DO204AL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 112-1N4002E-E3/73TB-ND 280-1N4002E-E3/73 1N4002E-E3/73 18X0083 1N4002E-E3/73
Product Name Single Diodes 100V 1A Diode and Rectifier Rectifiers Diode, Standard, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -50 C (-58 F)
Package Tape and Reel DO-204AL DO-41
RoHS Compliant RoHS RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data