GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers 1N3291A

Description
DIODE GEN PURP 400V 100A DO205AA
Datasheet
Description
DIODE GEN PURP 400V 100A DO205AA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N3291A
Discrete Semiconductor Products - Diodes - Rectifiers 1N3291A
DIODE GEN PURP 400V 100A DO205AA

DIODE GEN PURP 400V 100A DO205AA

Supplier's Site
Rectifier, Standard, Single, 400V, 100A, Do-205Aa; Diode Module Configuration Genesic Semiconductor - 63T3034 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, Single, 400V, 100A, Do-205Aa; Diode Module Configuration Genesic Semiconductor
63T3034
Rectifier, Standard, Single, 400V, 100A, Do-205Aa; Diode Module Configuration Genesic Semiconductor 63T3034
RECTIFIER, STANDARD, SINGLE, 400V, 100A, DO-205AA; Diode Module Configuration:Single ; Forward Current If(AV):100A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:400V

RECTIFIER, STANDARD, SINGLE, 400V, 100A, DO-205AA; Diode Module Configuration:Single; Forward Current If(AV):100A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:400V

Supplier's Site Datasheet
Standard Recovery ,400V,100A,Forward,DO-8 - 1N3291A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,400V,100A,Forward,DO-8
1N3291A
Standard Recovery ,400V,100A,Forward,DO-8 1N3291A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N3291A
Rectifiers 1N3291A
Rectifiers SI STND RECOV DO-8 200-1400V 100A 400PV

Rectifiers SI STND RECOV DO-8 200-1400V 100A 400PV

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 1N3291A 63T3034 1N3291A 1N3291A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Standard, Single, 400V, 100A, Do-205Aa; Diode Module Configuration Genesic Semiconductor Standard Recovery ,400V,100A,Forward,DO-8 Rectifiers
Package DO-8 DO-8; DO-8
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR141E6327XT - 049214-BAR141E6327XT - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Active
Package PG-SOT23-3
View Details
2 suppliers
Schottky Rectifier, 0.2A, 40V Sot23; Diode Configuration Nexperia - 96K6764 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Rectifier Diodes, Type SBD - Model: YG875C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 120 volts
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details