Vishay Precision Group 50V 1A Diode and Rectifier 1N4001GP-E3/73

Description
Diode Switching 50V 1A 2-Pin DO-204AL Ammo Product overview: 1N4001GP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001GP-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 50V 1A 2-Pin DO-204AL Ammo Product overview: 1N4001GP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001GP-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 1A Diode and Rectifier - 280-1N4001GP-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-1N4001GP-E3/73
50V 1A Diode and Rectifier 280-1N4001GP-E3/73
Diode Switching 50V 1A 2-Pin DO-204AL Ammo Product overview: 1N4001GP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001GP-E3/73 can be used for catalog matching and distributor lookup.

Diode Switching 50V 1A 2-Pin DO-204AL Ammo Product overview: 1N4001GP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4001GP-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1210467-1N4001GP-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1210467-1N4001GP-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1210467-1N4001GP-E3/73
Win Source Part Number: 1210467-1N4001GP-E3/ 73 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SUPERECTIFIER® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 50 V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Alternative Parts (Cross-Reference): 1N4001GP-E373; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 1N4001GPE373,1N4001G P-E3/73-ND,1N4001GP- E3/73GICT,1N4001GP-E 3/73GITB,IN4001GP-E3 /73 Base Product Number: 1N4001

Win Source Part Number: 1210467-1N4001GP-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SUPERECTIFIER®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Alternative Parts (Cross-Reference): 1N4001GP-E373;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N4001GPE373,1N4001GP-E3/73-ND,1N4001GP-E3/73GICT,1N4001GP-E3/73GITB,IN4001GP-E3/73
Base Product Number: 1N4001

Buy Now Datasheet
Single Diodes - 1N4001GP-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4001GP-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Rectifier, 1A, 50V, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 68Y9449 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 1A, 50V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
68Y9449
Rectifier, 1A, 50V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 68Y9449
RECTIFIER, 1A, 50V, DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:45A; Diode Case Style:DO-204AL RoHS Compliant: Yes

RECTIFIER, 1A, 50V, DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:45A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay - 78K2061 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay
78K2061
Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay 78K2061
DIODE, STANDARD, 1A, 50V, DO-204AL-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 50V, DO-204AL-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4001GP-E3/73
Rectifiers 1N4001GP-E3/73
Rectifiers Vr/50V Io/1A Glass Passivated

Rectifiers Vr/50V Io/1A Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4001GP-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4001GP-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4001GP-E3/73
DIODE GEN PURP 50V 1A DO204AL

DIODE GEN PURP 50V 1A DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-1N4001GP-E3/73 1210467-1N4001GP-E3/73 1N4001GP-E3/73GITB-ND 68Y9449 78K2061 1N4001GP-E3/73 1N4001GP-E3/73
Product Name 50V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifier, 1A, 50V, Do-204Al; Repetitive Peak Reverse Voltage Vishay Diode, Standard, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Ammo Pack DO-204AL DO-204AL DO-41
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data