The SCS308AH is a silicon carbide Schottky barrier diode (SBD) designed for high-voltage applications, with a maximum reverse voltage of 650V and a continuous forward current rating of 8A. It features a high surge current capability of 67A, making it suitable for demanding environments. The device exhibits shorter recovery times and reduced temperature dependence, enabling high-speed switching performance. Its thermal resistance is rated at 2.6 K/W, and it operates effectively within a temperature range of -55°C to +175°C. The SCS308AH is packaged in a TO-220ACP outline, facilitating easy integration into various electronic designs. This diode is ideal for applications requiring robust performance under high voltage and current conditions.
Shorter recovery time, enabling high-speed switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | SCS308AH |
| Product Name | 650V, 8A, THD, High Surge Resistance, Silicon-carbide (SiC) SBD |
| Package | TO-220; TO-220ACP_SiC |