TFZV10B is a Zener diode designed for voltage regulation applications. It features a small mold type package suitable for automatic mounting with chip-mounters. The diode has a power dissipation rating of 500 mW and operates within a junction temperature range of up to 150°C. The Zener voltage for TFZV10B is specified between 9.41 V and 9.90 V, with a maximum reverse current of 20 µA at a test current of 8 mA. This component is suitable for engineers looking for a reliable and compact solution for voltage regulation in their designs.
TFZV10B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter
TFZV10B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | TFZV10B | TFZV10B |
| Product Name | 500mW 10V, SOD-323HE, Zener Diode | Zener Diode |
| Package | TUMD2M | SOD-323; SOD-323HE |
| Pin Count | 2 | 2 |
| RoHS Compliant | RoHS | RoHS |