TFZV9.1B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter
TFZV9.1B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1266885-TFZV9.1B
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TFZV9.1B | TFZV9.1B | 1266885-TFZV9.1B |
| Product Name | 500mW 9.1V, SOD-323HE, Zener Diode | Zener Diode | Electronic Wholesale - TFZV9.1B |
| Package | TUMD2M | SOD-323; SOD-323HE | |
| Pin Count | 2 | 2 | |
| RoHS Compliant | RoHS | RoHS |