The VS9V0UD1HS is a uni-directional transient voltage suppressor (TVS) diode designed for ESD protection in mobile devices. It features a reverse standoff voltage of 9.0V and can handle a maximum peak pulse current of 7.5A with a peak pulse power rating of 128W. The device offers high reliability with an ESD protection level of ±8kV according to IEC61000-4-2 standards. Its compact 0603 (0201 inch) size makes it suitable for applications in portable electronics, including wireless earphones, smartwatches, and mobile equipment. The operating temperature range is from -55°C to 150°C, and it has a low reverse leakage current of 100nA at 9.0V. The product is packaged in embossed tape for easy handling and storage.
VS9V0UD1HS is a TVS diode that is extremely small 0603-size (0201 inch) but has high ESD immunity and transient current capability. Ideal for ESD protection of wireless earphones and headsets, smart watch, mobile equipment.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Diodes |
| Product Number | VS9V0UD1HS |
| Product Name | RASMID™ Series, Uni-directional, Ultra Small TVS for Mobile Device |
| RoHS Compliant | RoHS |