ROHM Semiconductor GmbH Zener arrays for terminal protection devices UMZ8.2N

Description
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
Request a Quote Datasheet
Description
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener arrays for terminal protection devices - UMZ8.2N - ROHM Semiconductor GmbH
Willich, Germany
Zener arrays for terminal protection devices
UMZ8.2N
Zener arrays for terminal protection devices UMZ8.2N
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.

ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.

Supplier's Site Datasheet
Zener arrays for terminal protection devices - UMZ8.2N - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Zener arrays for terminal protection devices
UMZ8.2N
Zener arrays for terminal protection devices UMZ8.2N
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.

ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.

Supplier's Site Datasheet
Diodes - Zener - Arrays - UMZ8.2N - 048532-UMZ8.2N - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - UMZ8.2N
048532-UMZ8.2N
Diodes - Zener - Arrays - UMZ8.2N 048532-UMZ8.2N
Manufacturer: Rohm Semiconductor Win Source Part Number: 048532-UMZ8.2N Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 500nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD3 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 048532-UMZ8.2N
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 500nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8.2V Zener Diode - 295-UMZ8.2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V Zener Diode
295-UMZ8.2N
8.2V Zener Diode 295-UMZ8.2N
DIODE ZENER ARRAY 8.2V UMD3 Product overview: UMZ8.2N from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ8.2N can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 8.2V UMD3 Product overview: UMZ8.2N from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UMZ8.2N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Diode Arrays Diode Arrays Zener Diodes
Product Number UMZ8.2N UMZ8.2N 048532-UMZ8.2N 295-UMZ8.2N
Product Name Zener arrays for terminal protection devices Zener arrays for terminal protection devices Diodes - Zener - Arrays - UMZ8.2N 8.2V Zener Diode
Diode Type Zener Zener Zener; 1 Pair Common Anode
RoHS Compliant RoHS RoHS
Package UMD3 SOT323; SOT-323 UMD3 Reel - TR
Pin Count 3 3
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data