The UMN1N is a high-speed switching diode from ROHM Semiconductor USA, LLC, designed for applications requiring reliable performance. It has a maximum reverse voltage (VRM) of 80V and can handle a forward current (IFM) of up to 80mA, with a peak forward surge current (IFSM) of 250mA for short durations. The average rectified forward current is rated at 25mA. This diode features a low forward voltage drop of approximately 0.9V at 5mA and a minimal reverse current of 0.1OºA at 70V, indicating efficient operation. The reverse recovery time is specified at 4.0ns, making it suitable for high-speed switching applications. The device is packaged in embossed tape for automated assembly, with a reel size of 180mm and a taping width of 8mm. The UMN1N operates within a junction temperature range of -55°C to 150°C and has a power dissipation rating of 150mW. It is important to handle this product with care due to its sensitivity to electrostatic discharge. Overall, the UMN1N is a robust choice for engineers seeking a reliable switching diode for their projects.
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1277323-UMN1N
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | PIN Diodes | Diodes | Diodes |
| Product Number | UMN1N | UMN1N | 1277323-UMN1N |
| Product Name | High-speed switching, 80V, 25mA, 5pin Switching Diode | Switching Diode | Electronic Wholesale - UMN1N |
| Package | UMD5 | ||
| RoHS Compliant | RoHS | RoHS | |
| VF | 0.9000 volts | 0.9000 volts | |
| IF | 5000 mA | 5000 mA |