The VS3V3BB1ES is a transient voltage suppressor (TVS) diode designed for effective electrostatic discharge (ESD) protection in electronic devices. It features a reverse standoff voltage (VRWM) of 3.3V and offers a high ESD protection level of ±8kV, compliant with IEC61000-4-2 standards for contact discharge. The device is bi-directional and comes in a compact 0201 (0603) size, making it suitable for applications in cellular handsets, portable electronics, and audio/video equipment. The product exhibits low clamping voltage characteristics, with a maximum clamping voltage of 12.0V at a peak pulse current of 4.0A. It has a reverse leakage current of 0.1OºA at VR = 3.3V, ensuring minimal power loss during operation. The operating temperature range is specified from -40°C to +125°C, with a maximum junction temperature of 150°C. The VS3V3BB1ES is packaged in embossed tape for easy handling and integration into manufacturing processes. This product is suitable for engineers seeking reliable ESD protection solutions in compact electronic designs.
VS3V3BB1ES is the TVS diode which is ideal for I/F protection in electronic devices and 0201(0603)-size. Low clamping voltage and high surge resistance provide superior protection.
VS3V3BB1ES is the TVS diode which is ideal for I/F protection in electronic devices and 0201(0603)-size. Low clamping voltage and high surge resistance provide superior protection.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VS3V3BB1ES | VS3V3BB1ES |
| Product Name | RASMID™ Series - Transient Voltage Suppressor | RASMID Series - Transient Voltage Suppressor |
| Configuration | Single |