ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1276809-UDZV6.8B
Family Name: UDZV6.8B
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): MAZ8068-H; MAZ80680HL; MAZ80680H; HZU6.8B2-E;
Introduction Date: October 26, 2011
ECCN: EAR99
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZV6.8B | UDZV6.8B | 1276809-UDZV6.8B |
| Product Name | 200mW 6.8V, SOD-323FL, Zener Diode | Zener Diode | Electronic Wholesale - UDZV6.8B |
| Package | UMD2M | SOD-323; SOD-323FL | |
| Pin Count | 2 | 2 | |
| RoHS Compliant | RoHS | RoHS |