TFZV3.6B is a Zener diode designed for voltage regulation applications. It has a maximum power dissipation of 500 mW and operates within a junction temperature range of -55°C to 150°C. The Zener voltage for this part is specified between 3.600 V and 3.845 V, with a maximum reverse current of 60 µA at a test current of 20 mA. The diode features a small mold type package suitable for automatic mounting, making it convenient for integration into various electronic circuits. It is packaged in embossed tape with a reel size of 180 mm and a taping width of 8 mm, with a basic ordering unit of 3000 pieces.
TFZV3.6B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter
TFZV3.6B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | TFZV3.6B | TFZV3.6B |
| Product Name | 500mW 3.6V, SOD-323HE, Zener Diode | Zener Diode |
| Package | TUMD2M | SOD-323; SOD-323HE |
| Pin Count | 2 | 2 |
| RoHS Compliant | RoHS | RoHS |