Switching loss reduced, enabling high-speed switching . (2-pin package)
Switching loss reduced, enabling high-speed switching . (2-pin package)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1247236-SCS208AG
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Win Source Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | SCS208AG | SCS208AG | 1247236-SCS208AG |
| Product Name | SiC SBD | 650V, 8A, THD, Silicon-carbide (SiC) SBD | Electrical Parts - SCS208AG |
| RoHS Compliant | RoHS | RoHS |