The SCS304AH is a silicon carbide (SiC) Schottky barrier diode (SBD) designed for high-performance applications. It features a maximum reverse voltage of 650V and a continuous forward current rating of 4A, making it suitable for high-voltage and high-current applications. The device exhibits a short recovery time and high-speed switching capabilities, which are beneficial for efficiency in power conversion systems. This diode also demonstrates reduced temperature dependence and high surge current capability, allowing it to handle transient conditions effectively. The SCS304AH is packaged in a TO-220ACP format, facilitating easy integration into various circuit designs. Its thermal resistance characteristics and operational limits are defined for optimal performance, ensuring reliability in demanding environments.
Shorter recovery time, enabling high-speed switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | SCS304AH |
| Product Name | 650V, 4A, THD, High Surge Resistance, Silicon-carbide (SiC) SBD |
| Package | TO-220; TO-220ACP_SiC |