ROHM Semiconductor USA, LLC SiC SBD SCS220AG

Description
Switching loss reduced, enabling high-speed switching . (2-pin package)
Request a Quote Datasheet
Description
Switching loss reduced, enabling high-speed switching . (2-pin package)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SiC SBD - SCS220AG - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
SiC SBD
SCS220AG
SiC SBD SCS220AG
Switching loss reduced, enabling high-speed switching . (2-pin package)

Switching loss reduced, enabling high-speed switching . (2-pin package)

Supplier's Site Datasheet
650V, 20A, THD, Silicon-carbide (SiC) SBD - SCS220AG - ROHM Semiconductor GmbH
Willich, Germany
650V, 20A, THD, Silicon-carbide (SiC) SBD
SCS220AG
650V, 20A, THD, Silicon-carbide (SiC) SBD SCS220AG
Switching loss reduced, enabling high-speed switching . (2-pin package)

Switching loss reduced, enabling high-speed switching . (2-pin package)

Supplier's Site Datasheet
Electrical Parts - SCS220AG - 1247245-SCS220AG - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SCS220AG
1247245-SCS220AG
Electrical Parts - SCS220AG 1247245-SCS220AG
Manufacturer: Rohm Semiconductor Win Source Part Number: 1247245-SCS220AG Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in HVAC, Motor Drive & Control, Power Management

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1247245-SCS220AG
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in HVAC, Motor Drive & Control, Power Management

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Schottky Diodes
Product Number SCS220AG SCS220AG 1247245-SCS220AG
Product Name SiC SBD 650V, 20A, THD, Silicon-carbide (SiC) SBD Electrical Parts - SCS220AG
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY18S120A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.8 volts
View Details
General-purpose dual Schottky diode - BAS70-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers