ROHM Semiconductor USA, LLC SiC SBD SCS210AG

Description
Switching loss reduced, enabling high-speed switching . (2-pin package)
Request a Quote Datasheet
Description
Switching loss reduced, enabling high-speed switching . (2-pin package)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SiC SBD - SCS210AG - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
SiC SBD
SCS210AG
SiC SBD SCS210AG
Switching loss reduced, enabling high-speed switching . (2-pin package)

Switching loss reduced, enabling high-speed switching . (2-pin package)

Supplier's Site Datasheet
650V, 10A, THD, Silicon-carbide (SiC) SBD - SCS210AG - ROHM Semiconductor GmbH
Willich, Germany
650V, 10A, THD, Silicon-carbide (SiC) SBD
SCS210AG
650V, 10A, THD, Silicon-carbide (SiC) SBD SCS210AG
Switching loss reduced, enabling high-speed switching . (2-pin package)

Switching loss reduced, enabling high-speed switching . (2-pin package)

Supplier's Site Datasheet
Newest Parts - SCS210AG - 734285-SCS210AG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - SCS210AG
734285-SCS210AG
Newest Parts - SCS210AG 734285-SCS210AG
Manufacturer: Rohm Semiconductor Win Source Part Number: 734285-SCS210AG Manufacturer Homepage: www.rohm.com Reference case: TO-220AC Reference Date Code: 1324+ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 734285-SCS210AG
Manufacturer Homepage: www.rohm.com
Reference case: TO-220AC
Reference Date Code: 1324+
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Schottky Diodes
Product Number SCS210AG SCS210AG 734285-SCS210AG
Product Name SiC SBD 650V, 10A, THD, Silicon-carbide (SiC) SBD Newest Parts - SCS210AG
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467604 - RS Components, Ltd.
Specs
Applications Rectifier
Package SMAF
RoHS Compliant RoHS
View Details
General-purpose quadruple Schottky diode - 1PS88SB48,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers