Switching loss reduced, enabling high-speed switching . (3-pin package)
Switching loss reduced, enabling high-speed switching . (3-pin package)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1247248-SCS240AE2
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | SCS240AE2 | SCS240AE2 | 1247248-SCS240AE2 |
| Product Name | 650V, 40A, 3-pin THD, Silicon-carbide (SiC) SBD | SiC SBD | Electrical Parts - SCS240AE2 |
| Package | TO-247; TO-247N_SiC |