Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCHOTTKY DIODES
ROHM SEMICONDUCTOR GMBH
SCS302AH -- 650V, 2A, THD, HIGH SURGE RESISTANCE, SILICON-CARBIDE (SIC) SBD
ROHM Semiconductor GmbH
650V, 2A, THD, High Surge Resistance, Silicon-carbide (SiC) SBD
SCS302AH
Description
Shorter recovery time, enabling high-speed switching.
ROHM Semiconductor GmbH
Done
Datasheet
Description
Shorter recovery time, enabling high-speed switching.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ROHM Semiconductor GmbH
Willich, Germany
650V, 2A, THD, High Surge Resistance, Silicon-carbide (SiC) SBD
SCS302AH
650V, 2A, THD, High Surge Resistance, Silicon-carbide (SiC) SBD
SCS302AH
Shorter recovery time, enabling high-speed switching.
Shorter recovery time, enabling high-speed switching.
Supplier's Site
Datasheet
Technical Specifications
ROHM Semiconductor GmbH
Product Category
Schottky Diodes
Product Number
SCS302AH
Product Name
650V, 2A, THD, High Surge Resistance, Silicon-carbide (SiC) SBD
Package
TO-220; TO-220ACP_SiC
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
70V 70MA Diode and Rectifier
BAS7004SH6327XTSA1
Specs
Package
Tape & Reel (TR)
RoHS Compliant
RoHS
T
j
-55 C (-67 F)
View Details
9
suppliers
Nexperia B.V.
General-purpose Schottky diode
BAT32LSYL
Specs
Applications
Rectifier; Switching
Package
SOD882BD SOD882BD
RoHS Compliant
RoHS
View Details
3
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YG862C15R
Specs
Applications
Rectifier
Package
TO-220F
V
F
0.9000 volts
View Details
RS Components, Ltd.
Schottky Diodes & Rectifiers
2548695
Specs
Applications
Rectifier
Package
PowerDI5
RoHS Compliant
RoHS
View Details