The UDZVFH6.8B is a Zener diode from ROHM Semiconductor USA, LLC, designed for voltage regulation applications. It is AEC-Q101 qualified, indicating its suitability for automotive applications. The diode has a power dissipation rating of 200 mW and operates within a junction temperature range of -55°C to 150°C. The Zener voltage for this part is specified between 6.65V and 6.93V, with a maximum reverse current of 40 µA at a test current of 5 mA. The device features a small mold type package and is supplied in embossed tape packaging, with a reel size of 180 mm and a taping width of 8 mm. This product is suitable for engineers looking for reliable voltage regulation solutions in compact designs.
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | UDZVFH6.8B | UDZVFH6.8B |
| Product Name | 200mW 6.8V, SOD-323FL, Zener Diode for Automotive | Zener Diode (corresponds to AEC-Q101) |
| Package | UMD2M | SOD-323; SOD-323FL |
| Pin Count | 2 | 2 |
| RoHS Compliant | RoHS | RoHS |