The VS40VUA1VWM is a transient voltage suppressor (TVS) diode designed for surge protection and voltage regulation applications. It features a stand-off voltage of 40V and a peak pulse power rating of 200W, making it suitable for high-power applications. The device can handle a peak pulse current of 3.1A and is constructed using silicon epitaxial planar technology, ensuring high reliability and performance. This component is packaged in a compact PMDE format, which enhances its heat dissipation efficiency. It also has a robust electrostatic discharge (ESD) capability, rated at 30kV for both air and contact discharge, complying with IEC61000-4-2 standards. The operating junction temperature ranges from -55°C to 150°C, allowing for versatility in various environmental conditions. Engineers seeking a reliable and efficient solution for transient voltage suppression in their designs may consider the VS40VUA1VWM for its robust specifications and compact form factor.
VS40VUA1VWM is TVS Diode for surge protection and voltage regulation. It achieves the same electrical characteristics as conventional ROHM products in the small PMDE package. PMDE package is highly reliable and has excellent heat dissipation efficiency.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VS40VUA1VWM |
| Product Name | 40V 200W, Compact and Highly Reliable, Transient Voltage Suppressor |
| Configuration | Single |