The UDZV7.5B is a Zener diode from ROHM Semiconductor USA, LLC, designed for voltage regulation applications. It features a power dissipation rating of 200 mW and operates within a junction temperature range of up to 150°C. The diode has a Zener voltage range of 7.28V to 7.6V, with a maximum reverse current of 30 µA at a test current of 5 mA. The dynamic impedance is specified at 60 Ω. This component is packaged in a small mold type and is supplied in embossed tape with a reel size of 180 mm, making it suitable for automated assembly processes. The product is characterized by high reliability and is suitable for various electronic applications requiring stable voltage regulation.
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
Product overview: UDZV7.5B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-UDZV7.5B can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZV7.5B | UDZV7.5B | 295-UDZV7.5B |
| Product Name | 200mW 7.5V, SOD-323FL, Zener Diode | Zener Diode | Zener Diode |
| Package | UMD2M | SOD-323; SOD-323FL | |
| Pin Count | 2 | 2 | |
| RoHS Compliant | RoHS | RoHS |