ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1277345-UMZ5.1N
Family Name: UMZ5.1N
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): CMSZDA5V1 TR; CMSZDA5V1; CMSZDA5V1 TR LEAD FREE; CMSZDA5V1 BK;
ECCN: EAR99
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes |
| Product Number | UMZ5.1N | UMZ5.1N | 1277345-UMZ5.1N |
| Product Name | Zener arrays for terminal protection devices | Zener arrays for terminal protection devices | Electronic Wholesale - UMZ5.1N |
| Diode Type | Zener | Zener |