ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1277324-UMP1N
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | PIN Diodes | Diodes | Diodes |
| Product Number | UMP1N | UMP1N | 1277324-UMP1N |
| Product Name | High-speed switching, 80V, 25mA, 5pin Switching Diode | Switching Diode | Electronic Wholesale - UMP1N |
| Package | UMD5 | ||
| RoHS Compliant | RoHS | RoHS | |
| VF | 0.9000 volts | 0.9000 volts | |
| IF | 5000 mA | 5000 mA |