UFZV36B is a Zener diode designed for voltage regulation applications, featuring a power dissipation rating of 500mW. It operates at a Zener voltage range of 33.230V to 35.010V with a maximum reverse current of 75OºA at a specified test current of 5mA. The diode is housed in a small SOD-323FL package, making it suitable for space-constrained designs. It has a maximum junction temperature of 150°C and a storage temperature range of -55°C to 150°C. The product is packaged in embossed tape with a reel size of 180mm and a taping width of 8mm, with a basic ordering unit of 3000 pieces. This diode is suitable for applications requiring high reliability and compact size.
UFZV36B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation.
UFZV36B is a Zener Diode with 500mW power dissipation, suitable for voltage regulation.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | UFZV36B | UFZV36B |
| Product Name | 500mW 36V, SOD-323FL, Small and High Power Zener Diode | Zener Diode |
| Package | UMD2M | SOD-323; SOD-323FL |
| Pin Count | 2 | 2 |
| RoHS Compliant | RoHS | RoHS |