YFZVFH13B is a Zener diode designed for voltage regulation applications, specifically in automotive environments. It has a power dissipation rating of 500 mW and operates at a Zener voltage range of 12.55V to 13.21V. The diode features a small mold type package (SOD-323HE), which allows for automatic mounting using chip-mounters. It is AEC-Q101 qualified, indicating its suitability for automotive applications. The maximum junction temperature is rated at 150°C, and it can withstand storage temperatures from -55°C to 150°C. The product is packaged in embossed tape for efficient handling and transport, with a basic ordering unit of 3000 pieces.
YFZVFH13B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter
YFZVFH13B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | YFZVFH13B | YFZVFH13B |
| Product Name | 500mW 13V, SOD-323HE, Zener Diode for Automotive | Zener Diode (corresponds to AEC-Q101) |
| Package | TUMD2M | SOD-323; SOD-323HE |
| Pin Count | 2 | 2 |
| RoHS Compliant | RoHS | RoHS |