ROHM Semiconductor GmbH Low-leakage, 80V, 100mA, 2 Pair Series Connection Switching Diode UMR12N

Description
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Request a Quote Datasheet
Description
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-leakage, 80V, 100mA, 2 Pair Series Connection Switching Diode - UMR12N - ROHM Semiconductor GmbH
Willich, Germany
Low-leakage, 80V, 100mA, 2 Pair Series Connection Switching Diode
UMR12N
Low-leakage, 80V, 100mA, 2 Pair Series Connection Switching Diode UMR12N
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

Supplier's Site Datasheet
Switching Diode - UMR12N - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Switching Diode
UMR12N
Switching Diode UMR12N
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

Supplier's Site Datasheet
Diode and Rectifier - 286-UMR12N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-UMR12N
Diode and Rectifier 286-UMR12N
Switching diode Silicon epitaxial planar Product overview: UMR12N from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UMR12N can be used for catalog matching and distributor lookup.

Switching diode Silicon epitaxial planar Product overview: UMR12N from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UMR12N can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - UMR12N - 1277325-UMR12N - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UMR12N
1277325-UMR12N
Diodes, Rectifiers - Arrays - UMR12N 1277325-UMR12N
Manufacturer: Rohm Semiconductor Win Source Part Number: 1277325-UMR12N Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1277325-UMR12N
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category General Purpose Diodes Diodes Rectifiers Diode Arrays
Product Number UMR12N UMR12N 286-UMR12N 1277325-UMR12N
Product Name Low-leakage, 80V, 100mA, 2 Pair Series Connection Switching Diode Switching Diode Diode and Rectifier Diodes, Rectifiers - Arrays - UMR12N
Package UMD6_TN
RoHS Compliant RoHS RoHS
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details