ROHM Semiconductor GmbH High-speed switching, 80V, 100mA, Triple Switching Diode UMN10N

Description
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Request a Quote Datasheet
Description
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching, 80V, 100mA, Triple Switching Diode - UMN10N - ROHM Semiconductor GmbH
Willich, Germany
High-speed switching, 80V, 100mA, Triple Switching Diode
UMN10N
High-speed switching, 80V, 100mA, Triple Switching Diode UMN10N
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

Supplier's Site Datasheet
Switching Diode - UMN10N - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Switching Diode
UMN10N
Switching Diode UMN10N
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

Supplier's Site Datasheet
Hard To Find - UMN10N - 712774-UMN10N - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - UMN10N
712774-UMN10N
Hard To Find - UMN10N 712774-UMN10N
Manufacturer: Rohm Semiconductor Win Source Part Number: 712774-UMN10N Manufacturer Homepage: www.rohm.com Reference case: SOT-363 Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 712774-UMN10N
Manufacturer Homepage: www.rohm.com
Reference case: SOT-363
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category General Purpose Diodes Diodes Diodes
Product Number UMN10N UMN10N 712774-UMN10N
Product Name High-speed switching, 80V, 100mA, Triple Switching Diode Switching Diode Hard To Find - UMN10N
Package UMD6_TR
RoHS Compliant RoHS RoHS
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6533HT - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Epoxy, J-Lead, High Temp
VF 9 volts
View Details
Single Diodes - 448-IDW75D65D1XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
7 suppliers
Zener Diodes - 8232961P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details