The EFM8BB10F8A-A-QFN20 is an 8-bit microcontroller from the EFM8 Busy Bee family, featuring a CIP-51 core that operates at a maximum frequency of 25 MHz. It includes 8 KB of flash memory and 512 bytes of RAM, making it suitable for a variety of embedded applications. The device supports multiple communication interfaces, including UART, SPI, and I2C/SMBus, and is equipped with a 12-bit ADC, two low-current analog comparators, and a temperature sensor. This microcontroller offers up to 18 multifunction I/O pins that are 5V tolerant, along with four 16-bit timers and a 3-channel programmable counter array for PWM applications. It is designed for low power consumption, featuring a built-in LDO regulator, power-on reset, and brown-out detection. The EFM8BB10F8A-A-QFN20 is AEC-Q100 qualified, making it suitable for automotive applications, and operates within a temperature range of -40 to 125 °C. The device is available in a compact 20-pin QFN package, which is lead-free and RoHS compliant.
CIP-51 8051 Automotive, AEC-Q100, Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB flash 0.5 kB RAM 8-bit Busy Bee MCU
IC MCU 8BIT 8KB FLASH 20QFN
IC MCU 8BIT 8KB FLASH 20QFN
CIP-51 8051 Automotive, AEC-Q100, Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-3832-ND | EFM8BB10F8A-A-QFN20 | EFM8BB10F8A-A-QFN20 | EFM8BB10F8A-A-QFN20 | EFM8BB10F8A-A-QFN20 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 15x12b | ||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 8 KB |