ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 128 kB USB AES MCU
IC MCU 32BIT 128KB FLASH 112BGA
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32WG390F128-BGA112 | EFM32WG390F128-BGA112 | EFM32WG390F128-BGA112 |
| Product Name | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Discontinued at Digi-Key | ||
| Clock Speed | 48 MHz | ||
| RAM | 32 KB |