IC MCU 32BIT 128KB FLSH 112LFBGA
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 112-LFBGA (10x10)
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 128 kB AES MCU
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32WG290F128-BGA112 | EFM32WG290F128-BGA112 | EFM32WG290F128-BGA112 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Discontinued at Digi-Key | ||
| Clock Speed | 48 MHz | ||
| RAM | 32 KB |