ARM® Cortex®-M0+ Tiny Gecko 1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 80-QFN (9x9)
ARM® Cortex®-M0+ Tiny Gecko 1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 80-QFN (9x9)
IC MCU 32BIT 64KB FLASH 80QFN
ARM Microcontrollers - MCU ARM Cortex-M0+ 48 MHz 64 kB flash 32 kB RAM MCU
IC MCU 32BIT 64KB FLASH 80QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32TG11B540F64IM80-AR-ND | EFM32TG11B540F64IM80-AR | EFM32TG11B540F64IM80-AR | EFM32TG11B540F64IM80-AR | EFM32TG11B540F64IM80-AR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 12bit SAR; D/A 12bit | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 64 KB |