ARM® Cortex®-M0+ Tiny Gecko 1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
ARM® Cortex®-M0+ Tiny Gecko 1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
IC MCU 32BIT 128KB FLASH 32QFN
IC MCU 32BIT 128KB FLASH 32QFN
ARM Microcontrollers - MCU ARM Cortex-M0+ 48 MHz 128 kB flash 32 kB RAM MCU
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32TG11B120F128IM32-B-ND | EFM32TG11B120F128IM32-B | EFM32TG11B120F128IM32-B | EFM32TG11B120F128IM32-B | EFM32TG11B120F128IM32-B |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 12bit SAR; D/A 12bit | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |