Manufacturer: Silicon Labs
Win Source Part Number: 1171033-EFM32ZG222F3
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
ARM® Cortex®-M0+ Zero Gecko Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 32KB FLASH 48TQFP Product overview: EFM32ZG222F32-QFP48T
ARM® Cortex®-M0+ Zero Gecko Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 32KB FLASH 48TQFP
IC MCU 32BIT 32KB FLASH 48TQFP
ARM Microcontrollers - MCU 32k Flash, 4k RAM, ADC, AES
ARM Microcontrollers - MCU 32k Flash 4k RAM ADC No AES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1171033-EFM32ZG222F32-QFP48T | EFM32ZG222F32-QFP48T-ND | 685-EFM32ZG222F32-QFP48T | EFM32ZG222F32-QFP48T | EFM32ZG222F32-QFP48T | EFM32ZG222F32-QFP48T | EFM32ZG222F32-QFP48T | 715-EFM32ZG222F32-QFP48T |
| Product Name | Embedded - Embedded - Microcontrollers - EFM32ZG222F32-QFP48T | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | ARM Microcontrollers - MCU 32k Flash 4k RAM ADC No AES |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |||||
| Bits | Other; A/D 4x12b; D/A 1x12b | |||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||||
| ROM | 32 KB |