CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QSOP
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 24-QSOP
IC MCU 8BIT 16KB FLASH 24QSOP
IC MCU 8BIT 16KB FLASH 24QSOP
8-bit Microcontrollers - MCU 8051 50 MHz 16 kB flash 2.25 kB RAM 8-bit Busy Bee MCU
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM8BB31F16G-B-QSOP24-ND | EFM8BB31F16G-B-QSOP24 | EFM8BB31F16G-B-QSOP24 | EFM8BB31F16G-B-QSOP24 | EFM8BB31F16G-B-QSOP24 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 13x10/12b SAR; D/A 2x12b | ||||
| RAM | 2.25 KB | 2.25 KB | 2.25 KB | ||
| ROM | 16 KB |