Silicon Labs Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8BB10F8I-A-SOIC16

Description
Win Source Part Number: 1056950-EFM8BB10F8I- A-SOIC16 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Busy Bee Core Processor: CIP-51 8051 Speed: 25MHz Package: Tube Standard Package: 48 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.2V ~ 3.6V Alternative Parts (Cross-Reference): C8051F860-C-GS; C8051F860-C-GSR; C8051F863-C-GS; ATSAMD09C13A-SSUT; MC9RS08KA8CWGR; CY8C4013SXI-411; ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-3639-5 Base Product Number: EFM8BB10
Request a Quote Datasheet
Description
Win Source Part Number: 1056950-EFM8BB10F8I- A-SOIC16 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Busy Bee Core Processor: CIP-51 8051 Speed: 25MHz Package: Tube Standard Package: 48 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.2V ~ 3.6V Alternative Parts (Cross-Reference): C8051F860-C-GS; C8051F860-C-GSR; C8051F863-C-GS; ATSAMD09C13A-SSUT; MC9RS08KA8CWGR; CY8C4013SXI-411; ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-3639-5 Base Product Number: EFM8BB10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1056950-EFM8BB10F8I-A-SOIC16 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1056950-EFM8BB10F8I-A-SOIC16
Integrated Circuits (ICs) - Embedded - Microcontrollers 1056950-EFM8BB10F8I-A-SOIC16
Win Source Part Number: 1056950-EFM8BB10F8I- A-SOIC16 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Busy Bee Core Processor: CIP-51 8051 Speed: 25MHz Package: Tube Standard Package: 48 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.2V ~ 3.6V Alternative Parts (Cross-Reference): C8051F860-C-GS; C8051F860-C-GSR; C8051F863-C-GS; ATSAMD09C13A-SSUT; MC9RS08KA8CWGR; CY8C4013SXI-411; ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-3639-5 Base Product Number: EFM8BB10

Win Source Part Number: 1056950-EFM8BB10F8I-A-SOIC16
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Busy Bee
Core Processor: CIP-51 8051
Speed: 25MHz
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
Alternative Parts (Cross-Reference): C8051F860-C-GS; C8051F860-C-GSR; C8051F863-C-GS; ATSAMD09C13A-SSUT; MC9RS08KA8CWGR; CY8C4013SXI-411;
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-3639-5
Base Product Number: EFM8BB10

Buy Now Datasheet
Microcontrollers - 336-3639-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3639-5-ND
Microcontrollers 336-3639-5-ND
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC

Buy Now Datasheet
Automotive 8-bit 25MHz 8KB Embedded Microcontroller MCU - 685-EFM8BB10F8I-A-SOIC16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 25MHz 8KB Embedded Microcontroller MCU
685-EFM8BB10F8I-A-SOIC16
Automotive 8-bit 25MHz 8KB Embedded Microcontroller MCU 685-EFM8BB10F8I-A-SOIC16
8-Bit MCU, 25MHz, 512B RAM, 8KB Flash, 13 I/O, SOIC16, Automotive Product overview: EFM8BB10F8I-A-SOIC16 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 25MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB10F8I-A-SO IC16 can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 512B RAM, 8KB Flash, 13 I/O, SOIC16, Automotive Product overview: EFM8BB10F8I-A-SOIC16 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 25MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB10F8I-A-SOIC16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - EFM8BB10F8I-A-SOIC16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8BB10F8I-A-SOIC16
Microcontrollers EFM8BB10F8I-A-SOIC16
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - EFM8BB10F8I-A-SOIC16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8BB10F8I-A-SOIC16
Embedded - Microcontrollers EFM8BB10F8I-A-SOIC16
IC MCU 8BIT 8KB FLASH 16SOIC

IC MCU 8BIT 8KB FLASH 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8BB10F8I-A-SOIC16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8BB10F8I-A-SOIC16
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8BB10F8I-A-SOIC16
IC MCU 8BIT 8KB FLASH 16SOIC

IC MCU 8BIT 8KB FLASH 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EFM8BB10F8I-A-SOIC16
8-bit Microcontrollers - MCU EFM8BB10F8I-A-SOIC16
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB flash 0.5 kB RAM 8-bit Busy Bee MCU

8-bit Microcontrollers - MCU 8051 25 MHz 8 kB flash 0.5 kB RAM 8-bit Busy Bee MCU

Buy Now Datasheet
IC MCU 8BIT 8KB FLASH 16SOIC - 715-EFM8BB10F8I-A-SOIC16 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 16SOIC
715-EFM8BB10F8I-A-SOIC16
IC MCU 8BIT 8KB FLASH 16SOIC 715-EFM8BB10F8I-A-SOIC16
IC MCU 8BIT 8KB FLASH 16SOIC

IC MCU 8BIT 8KB FLASH 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1056950-EFM8BB10F8I-A-SOIC16 336-3639-5-ND 685-EFM8BB10F8I-A-SOIC16 EFM8BB10F8I-A-SOIC16 EFM8BB10F8I-A-SOIC16 EFM8BB10F8I-A-SOIC16 EFM8BB10F8I-A-SOIC16 715-EFM8BB10F8I-A-SOIC16
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Automotive 8-bit 25MHz 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 8KB FLASH 16SOIC
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Supply Voltage 2.2 to 3.6 volts 2.2 to 3.6 volts 2.2 to ? volts 3.6 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - A2C02688300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details