ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH
ARM Microcontrollers - MCU 64k Flash, 32k RAM, 8x36 LCD, AES
IC MCU 32BIT 64KB FLASH 112BGA
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32WG890F64-BGA112T | EFM32WG890F64-BGA112T | EFM32WG890F64-BGA112T |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Discontinued at Digi-Key | ||
| Clock Speed | 48 MHz | ||
| RAM | 32 KB |