Silicon Labs Microcontrollers EFM8BB10F8G-A-SOIC16

Description
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC
Request a Quote Datasheet
Description
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-3166-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3166-5-ND
Microcontrollers 336-3166-5-ND
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC

Buy Now Datasheet
Industrial 8-bit 25MHz 8KB Embedded Microcontroller MCU - 685-EFM8BB10F8G-A-SOIC16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 8-bit 25MHz 8KB Embedded Microcontroller MCU
685-EFM8BB10F8G-A-SOIC16
Industrial 8-bit 25MHz 8KB Embedded Microcontroller MCU 685-EFM8BB10F8G-A-SOIC16
8-Bit MCU, 25MHz, 8KB Flash, 512B RAM, 13 I/O, SOIC16, Industrial Product overview: EFM8BB10F8G-A-SOIC16 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 25MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB10F8G-A-SO IC16 can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 8KB Flash, 512B RAM, 13 I/O, SOIC16, Industrial Product overview: EFM8BB10F8G-A-SOIC16 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 25MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB10F8G-A-SOIC16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8656272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8656272
Microcontrollers 8656272
Microcontroller,8-bi t,8051,8kB,SOIC16

Microcontroller,8-bit,8051,8kB,SOIC16

Supplier's Site
Microcontrollers - 1690182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1690182
Microcontrollers 1690182
Microcontroller,8-bi t,8051,8kB,SOIC16

Microcontroller,8-bit,8051,8kB,SOIC16

Supplier's Site
Embedded - Embedded - Microcontrollers - EFM8BB10F8G-A-SOIC16 - 870239-EFM8BB10F8G-A-SOIC16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM8BB10F8G-A-SOIC16
870239-EFM8BB10F8G-A-SOIC16
Embedded - Embedded - Microcontrollers - EFM8BB10F8G-A-SOIC16 870239-EFM8BB10F8G-A-SOIC16
Manufacturer: Silicon Labs Win Source Part Number: 870239-EFM8BB10F8G-A -SOIC16 Series: Busy Bee Operating Temperature Range: -40°C ~ 85°C (TA) Features: CIP-51 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC Core Processor: CIP-51 8051 Speed: 25MHz Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2.2V ~ 3.6V Family Name: EFM8BB10 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 870239-EFM8BB10F8G-A-SOIC16
Series: Busy Bee
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CIP-51 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC
Core Processor: CIP-51 8051
Speed: 25MHz
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 3.6V
Family Name: EFM8BB10
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EFM8BB10F8G-A-SOIC16
8-bit Microcontrollers - MCU EFM8BB10F8G-A-SOIC16
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB flash 0.5 kB RAM 8-bit Busy Bee MCU

8-bit Microcontrollers - MCU 8051 25 MHz 8 kB flash 0.5 kB RAM 8-bit Busy Bee MCU

Buy Now Datasheet
Embedded - Microcontrollers - EFM8BB10F8G-A-SOIC16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8BB10F8G-A-SOIC16
Embedded - Microcontrollers EFM8BB10F8G-A-SOIC16
IC MCU 8BIT 8KB FLASH 16SOIC

IC MCU 8BIT 8KB FLASH 16SOIC

Supplier's Site Datasheet
Microcontrollers - EFM8BB10F8G-A-SOIC16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8BB10F8G-A-SOIC16
Microcontrollers EFM8BB10F8G-A-SOIC16
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8BB10F8G-A-SOIC16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8BB10F8G-A-SOIC16
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8BB10F8G-A-SOIC16
IC MCU 8BIT 8KB FLASH 16SOIC

IC MCU 8BIT 8KB FLASH 16SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-3166-5-ND 685-EFM8BB10F8G-A-SOIC16 8656272 870239-EFM8BB10F8G-A-SOIC16 EFM8BB10F8G-A-SOIC16 EFM8BB10F8G-A-SOIC16 EFM8BB10F8G-A-SOIC16 EFM8BB10F8G-A-SOIC16
Product Name Microcontrollers Industrial 8-bit 25MHz 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - EFM8BB10F8G-A-SOIC16 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 12x12b
RAM 0.5120 KB 8 KB 0.5120 KB 512 KB
ROM 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Microcontrollers - C161OLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details