ARM® Cortex®-M0+ Zero Gecko Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 24-QFN (5x5)
IC MCU 32BIT 32KB FLASH 24QFN
IC MCU 32BIT 32KB FLASH 24QFN
ARM® Cortex®-M0+ Zero Gecko Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 24-QFN (5x5)
ARM Microcontrollers - MCU ARM Cortex -M0+ Zero Gecko Microcontroller IC 32-Bit 24MHz 32KB Flash QFN24
IC MCU 32BIT 32KB FLASH 24QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32ZG110F32-B-QFN24R-ND | EFM32ZG110F32-B-QFN24R | EFM32ZG110F32-B-QFN24R | EFM32ZG110F32-B-QFN24R | EFM32ZG110F32-B-QFN24R | EFM32ZG110F32-B-QFN24R |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 2x12b; D/A 1x12b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB |