IC MCU 32BIT 64KB FLASH 81CSP
MCU, 32BIT, CORTEX-M4, 48MHZ, CSP-81; Product Range:EFM32 Family EFM32WG Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:32KB; No. of Pins:81Pins; MCURoHS Compliant: Yes
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 64 kB USB AES MCU
ARM® Cortex®-M4 Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 81-CSP (4.35x4.27)
| Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32WG360F64G-A-CSP81 | 87X8704 | EFM32WG360F64G-A-CSP81 | EFM32WG360F64G-A-CSP81 |
| Product Name | Embedded - Microcontrollers | Mcu, 32Bit, Cortex-M4, 48Mhz, Csp-81; Product Range Silicon Labs | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 32 KB | 32 KB | ||
| Pin Count | 81 |