Silicon Labs Embedded - Embedded - Microcontrollers - EFM32WG842F256-QFP64 EFM32WG842F256-QFP64

Description
Manufacturer: Silicon Labs Win Source Part Number: 1171029-EFM32WG842F2 56-QFP64 Manufacturer Homepage: www.silabs.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1171029-EFM32WG842F2 56-QFP64 Manufacturer Homepage: www.silabs.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - EFM32WG842F256-QFP64 - 1171029-EFM32WG842F256-QFP64 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32WG842F256-QFP64
1171029-EFM32WG842F256-QFP64
Embedded - Embedded - Microcontrollers - EFM32WG842F256-QFP64 1171029-EFM32WG842F256-QFP64
Manufacturer: Silicon Labs Win Source Part Number: 1171029-EFM32WG842F2 56-QFP64 Manufacturer Homepage: www.silabs.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1171029-EFM32WG842F256-QFP64
Manufacturer Homepage: www.silabs.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - 914-1102-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
914-1102-2-ND
Microcontrollers 914-1102-2-ND
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 48MHz Embedded Microcontroller MCU
685-EFM32WG842F256-QFP64
32-bit 48MHz Embedded Microcontroller MCU 685-EFM32WG842F256-QFP64
Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 48MHz, CMOS, PQFP64, Product overview: EFM32WG842F256-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32WG842F256-Q FP64 can be used for catalog matching and distributor lookup.

Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 48MHz, CMOS, PQFP64, Product overview: EFM32WG842F256-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32WG842F256-QFP64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - EFM32WG842F256-QFP64 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32WG842F256-QFP64
Embedded - Microcontrollers EFM32WG842F256-QFP64
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32WG842F256-QFP64
ARM Microcontrollers - MCU EFM32WG842F256-QFP64
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 256 kB LCD AES MCU

ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 256 kB LCD AES MCU

Buy Now Datasheet
Microcontrollers - EFM32WG842F256-QFP64 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32WG842F256-QFP64
Microcontrollers EFM32WG842F256-QFP64
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32WG842F256-QFP64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32WG842F256-QFP64
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32WG842F256-QFP64
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1171029-EFM32WG842F256-QFP64 914-1102-2-ND 685-EFM32WG842F256-QFP64 EFM32WG842F256-QFP64 EFM32WG842F256-QFP64 EFM32WG842F256-QFP64 EFM32WG842F256-QFP64
Product Name Embedded - Embedded - Microcontrollers - EFM32WG842F256-QFP64 Microcontrollers 32-bit 48MHz Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 8x12b; D/A 2x12b
RAM 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded Microcontroller MCU - 685-CG7497AAT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers