The EFM32ZG210F8-QFN32 is part of the EFM32 Zero Gecko family of microcontrollers, known for their ultra-low power consumption and high performance. It features an ARM Cortex-M0+ processor operating at up to 24 MHz, with power consumption as low as 0.5 OºA in Stop mode and 114 OºA/MHz in Run mode. The device includes up to 32 kB of Flash memory and 4 kB of RAM, making it suitable for applications requiring efficient energy management. Key features include a fast wake-up time of 2 µs, hardware cryptography support (AES), and a variety of integrated peripherals such as a DMA controller, timers, and communication interfaces (USART, I2C). The microcontroller supports multiple low-power modes, including Deep Sleep and Shutoff, which are beneficial for battery-operated devices. It is designed for applications in energy metering, health and fitness, smart accessories, and industrial automation. The operating temperature range is from -40 to 85 °C, and it operates on a single power supply of 1.98 to 3.8 V.
ARM® Cortex®-M0+ Zero Gecko Microcontroller IC 32-Bit Single-Core 24MHz 8KB (8K x 8) FLASH 32-QFN (6x6)
IC MCU 32BIT 8KB FLASH 32QFN
ARM Microcontrollers - MCU ARM Cortex-M0+ 24 MHz 8 kB ADC AES MCU
IC MCU 32BIT 8KB FLASH 32QFN
ARM® Cortex®-M0+ Zero Gecko Microcontroller IC 32-Bit Single-Core 24MHz 8KB (8K x 8) FLASH 32-QFN (6x6)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32ZG210F8-QFN32-ND | EFM32ZG210F8-QFN32 | EFM32ZG210F8-QFN32 | EFM32ZG210F8-QFN32 | EFM32ZG210F8-QFN32 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 4x12b; D/A 1x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 8 KB |