Silicon Labs Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8BB21F16A-C-QFN20

Description
Win Source Part Number: 1345315-EFM8BB21F16A -C-QFN20 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Automotive, AEC-Q100, Busy Bee Core Processor: CIP-51 8051 Speed: 50MHz Package: Tube Standard Package: 120 Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2.25K x 8 Data Converters: A/D 15x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 37 pct. MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: EFM8BB21
Request a Quote
Description
Win Source Part Number: 1345315-EFM8BB21F16A -C-QFN20 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Automotive, AEC-Q100, Busy Bee Core Processor: CIP-51 8051 Speed: 50MHz Package: Tube Standard Package: 120 Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2.25K x 8 Data Converters: A/D 15x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 37 pct. MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: EFM8BB21
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EFM8BB21F16A-C-QFN20 is an 8-bit microcontroller from the EFM8 Busy Bee family, featuring a CIP-51 core that operates at a maximum frequency of 50 MHz. It includes 16 KB of flash memory and 2304 bytes of RAM, making it suitable for various embedded applications. The device supports multiple communication interfaces, including two UARTs, SPI, and I2C, allowing for flexible connectivity options. This microcontroller is designed for low power consumption, with multiple operational modes, including idle and shutdown. It features a 12-bit analog-to-digital converter (ADC), two low-current analog comparators, and a built-in temperature sensor, enhancing its utility in sensor control and monitoring applications. The device is packaged in a compact 20-pin QFN format, making it ideal for space-constrained designs. The EFM8BB21F16A-C-QFN20 is AEC-Q100 qualified, indicating its suitability for automotive applications, and operates within a temperature range of -40 to +125 °C. Its robust feature set and automotive-grade certification make it a strong candidate for engineers looking for reliable microcontroller solutions in demanding environments.

Datasheet Summary
Powered by GS/AI

The EFM8BB21F16A-C-QFN20 is an 8-bit microcontroller from the EFM8 Busy Bee family, featuring a CIP-51 core that operates at a maximum frequency of 50 MHz. It includes 16 KB of flash memory and 2304 bytes of RAM, making it suitable for various embedded applications. The device supports multiple communication interfaces, including two UARTs, SPI, and I2C, allowing for flexible connectivity options. This microcontroller is designed for low power consumption, with multiple operational modes, including idle and shutdown. It features a 12-bit analog-to-digital converter (ADC), two low-current analog comparators, and a built-in temperature sensor, enhancing its utility in sensor control and monitoring applications. The device is packaged in a compact 20-pin QFN format, making it ideal for space-constrained designs. The EFM8BB21F16A-C-QFN20 is AEC-Q100 qualified, indicating its suitability for automotive applications, and operates within a temperature range of -40 to +125 °C. Its robust feature set and automotive-grade certification make it a strong candidate for engineers looking for reliable microcontroller solutions in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1345315-EFM8BB21F16A-C-QFN20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1345315-EFM8BB21F16A-C-QFN20
Integrated Circuits (ICs) - Embedded - Microcontrollers 1345315-EFM8BB21F16A-C-QFN20
Win Source Part Number: 1345315-EFM8BB21F16A -C-QFN20 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Automotive, AEC-Q100, Busy Bee Core Processor: CIP-51 8051 Speed: 50MHz Package: Tube Standard Package: 120 Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2.25K x 8 Data Converters: A/D 15x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 37 pct. MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: EFM8BB21

Win Source Part Number: 1345315-EFM8BB21F16A-C-QFN20
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Automotive, AEC-Q100, Busy Bee
Core Processor: CIP-51 8051
Speed: 50MHz
Package: Tube
Standard Package: 120
Core Size: 8-Bit
Connectivity: I2C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2.25K x 8
Data Converters: A/D 15x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 37 pct.
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: EFM8BB21

Buy Now Datasheet
Embedded Microcontroller MCU - 685-EFM8BB21F16A-C-QFN20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM8BB21F16A-C-QFN20
Embedded Microcontroller MCU 685-EFM8BB21F16A-C-QFN20
Microcontroller, CMOS, Product overview: EFM8BB21F16A-C-QFN20 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB21F16A-C-Q FN20 can be used for catalog matching and distributor lookup.

Microcontroller, CMOS, Product overview: EFM8BB21F16A-C-QFN20 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB21F16A-C-QFN20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-5435-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-5435-ND
Microcontrollers 336-5435-ND
CIP-51 8051 Automotive, AEC-Q100, Busy Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 20-QFN (3x3)

CIP-51 8051 Automotive, AEC-Q100, Busy Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 20-QFN (3x3)

Buy Now Datasheet
Embedded - Microcontrollers - EFM8BB21F16A-C-QFN20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8BB21F16A-C-QFN20
Embedded - Microcontrollers EFM8BB21F16A-C-QFN20
IC MCU 8BIT 16KB FLASH 20QFN

IC MCU 8BIT 16KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - EFM8BB21F16A-C-QFN20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8BB21F16A-C-QFN20
Microcontrollers EFM8BB21F16A-C-QFN20
CIP-51 8051 Automotive, AEC-Q100, Busy Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 20-QFN (3x3)

CIP-51 8051 Automotive, AEC-Q100, Busy Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 20-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8BB21F16A-C-QFN20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8BB21F16A-C-QFN20
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8BB21F16A-C-QFN20
IC MCU 8BIT 16KB FLASH 20QFN

IC MCU 8BIT 16KB FLASH 20QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EFM8BB21F16A-C-QFN20
8-bit Microcontrollers - MCU EFM8BB21F16A-C-QFN20
8-bit Microcontrollers - MCU 8051 50 MHz 16 kB flash 2.25 kB RAM 8-bit Busy Bee MCU

8-bit Microcontrollers - MCU 8051 50 MHz 16 kB flash 2.25 kB RAM 8-bit Busy Bee MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1345315-EFM8BB21F16A-C-QFN20 685-EFM8BB21F16A-C-QFN20 336-5435-ND EFM8BB21F16A-C-QFN20 EFM8BB21F16A-C-QFN20 EFM8BB21F16A-C-QFN20 EFM8BB21F16A-C-QFN20
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 16 KB 2.25 KB 2.25 KB 2.25 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.2 to 3.6 volts 2.2 to ? volts 2.2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers