CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 28-QFN (5x5)
8-bit Microcontrollers - MCU 8051 50 MHz 16 kB flash 2.25 kB RAM 8-bit Busy Bee MCU
IC MCU 8BIT 16KB FLASH 28QFN
IC MCU 8BIT 16KB FLASH 28QFN
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 28-QFN (5x5)
IC MCU 8BIT 16KB FLASH 28QFN
MCU, 8BIT, 50MHZ, QFN-28; Product Range:EFM8 Family EFM8BB Series Microcontrollers; CPU Speed:50MHz; Program Memory Size:16KB; RAM Memory Size:2.25KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:22I/O s; Embedded Interface RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-3169-5-ND | EFM8BB22F16G-C-QFN28 | EFM8BB22F16G-C-QFN28 | EFM8BB22F16G-C-QFN28 | EFM8BB22F16G-C-QFN28 | EFM8BB22F16G-C-QFN28 | 74AC9448 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 50Mhz, Qfn-28; Product Range Silicon Labs |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 20x12b | ||||||
| RAM | 2.25 KB | 2.25 KB | 2.25 KB | 2.25 KB | 2.25 KB | ||
| ROM | 16 KB |