RISC Microcontroller, Product overview: EFM32TG11B520F128GM8
ARM® Cortex®-M0+ Tiny Gecko 1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 80-QFN (9x9)
IC MCU 32BIT 128KB FLASH 80QFN
ARM Microcontrollers - MCU ARM Cortex-M0+ 48 MHz 128 kB flash 32 kB RAM MCU
ARM® Cortex®-M0+ Tiny Gecko 1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 80-QFN (9x9)
IC MCU 32BIT 128KB FLASH 80QFN
MCU, 32BIT, 48MHZ, QFN-80; Product Range:EFM32 Family EFM32TG Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:80Pins; MCU Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-EFM32TG11B520F128GM80-B | 336-5692-ND | EFM32TG11B520F128GM80-B | EFM32TG11B520F128GM80-B | EFM32TG11B520F128GM80-B | EFM32TG11B520F128GM80-B | 81AC4721 |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz, Qfn-80; Product Range Silicon Labs |
| Clock Speed | 58 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Supply Voltage | 1.8 to ? volts | 1.8 to 3.8 volts | 3.8 volts | ||||
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | ||
| Bits | Other; A/D 12bit SAR; D/A 12bit | ||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB |