Silicon Labs Microcontrollers EFM32ZG110F32-QFN24T

Description
ARM® Cortex®-M0+ Zero Gecko Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 24-QFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ Zero Gecko Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 24-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM32ZG110F32-QFN24T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
EFM32ZG110F32-QFN24T-ND
Microcontrollers EFM32ZG110F32-QFN24T-ND
ARM® Cortex®-M0+ Zero Gecko Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 24-QFN (5x5)

ARM® Cortex®-M0+ Zero Gecko Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 24-QFN (5x5)

Buy Now Datasheet
Singapore, Singapore
32-bit 24MHz 32KB 4KB Embedded Microcontroller MCU
685-EFM32ZG110F32-QFN24T
32-bit 24MHz 32KB 4KB Embedded Microcontroller MCU 685-EFM32ZG110F32-QFN24T
32-Bit RISC MCU, Cortex-M0, 24MHz, 32KB Flash, 4KB RAM, QFN-24 Product overview: EFM32ZG110F32-QFN24T from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 24MHz, 32KB, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 24MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32ZG110F32-QF N24T can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, Cortex-M0, 24MHz, 32KB Flash, 4KB RAM, QFN-24 Product overview: EFM32ZG110F32-QFN24T from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 24MHz, 32KB, 4KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 24MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32ZG110F32-QFN24T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - EFM32ZG110F32-QFN24T - 1035928-EFM32ZG110F32-QFN24T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32ZG110F32-QFN24T
1035928-EFM32ZG110F32-QFN24T
Embedded - Embedded - Microcontrollers - EFM32ZG110F32-QFN24T 1035928-EFM32ZG110F32-QFN24T
Manufacturer: Silicon Labs Win Source Part Number: 1035928-EFM32ZG110F3 2-QFN24T Packaging: Tray Core Processor: ARM Cortex-M0+ Number of I/O: 17 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 2x12b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (5x5) Speed(Frequency): 24MHz Supply Voltage - Operating: 1.85 V to 3.8 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 490

Manufacturer: Silicon Labs
Win Source Part Number: 1035928-EFM32ZG110F32-QFN24T
Packaging: Tray
Core Processor: ARM Cortex-M0+
Number of I/O: 17
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x12b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (5x5)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 1.85 V to 3.8 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 490

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32ZG110F32-QFN24T
ARM Microcontrollers - MCU EFM32ZG110F32-QFN24T
ARM Microcontrollers - MCU 32k Flash, 4k RAM, ADC, AES

ARM Microcontrollers - MCU 32k Flash, 4k RAM, ADC, AES

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32ZG110F32-QFN24T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32ZG110F32-QFN24T
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32ZG110F32-QFN24T
IC MCU 32BIT 32KB FLASH 24QFN

IC MCU 32BIT 32KB FLASH 24QFN

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
EFM32ZG110F32-QFN24T
Embedded - Microcontrollers EFM32ZG110F32-QFN24T
IC MCU 32BIT 32KB FLASH 24QFN

IC MCU 32BIT 32KB FLASH 24QFN

Supplier's Site Datasheet
Microcontrollers - EFM32ZG110F32-QFN24T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32ZG110F32-QFN24T
Microcontrollers EFM32ZG110F32-QFN24T
ARM® Cortex®-M0+ Zero Gecko Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 24-QFN (5x5)

ARM® Cortex®-M0+ Zero Gecko Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 24-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM32ZG110F32-QFN24T-ND 685-EFM32ZG110F32-QFN24T 1035928-EFM32ZG110F32-QFN24T EFM32ZG110F32-QFN24T EFM32ZG110F32-QFN24T EFM32ZG110F32-QFN24T EFM32ZG110F32-QFN24T
Product Name Microcontrollers 32-bit 24MHz 32KB 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - EFM32ZG110F32-QFN24T ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 2x12b; D/A 1x12b
RAM 4 KB 32 KB 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7497AAT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details