Silicon Labs Microcontrollers EFM8BB10F4G-A-QFN20

Description
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (3x3)
Request a Quote Datasheet
Description
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-3163-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3163-5-ND
Microcontrollers 336-3163-5-ND
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (3x3)

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (3x3)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - EFM8BB10F4G-A-QFN20 - 870237-EFM8BB10F4G-A-QFN20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM8BB10F4G-A-QFN20
870237-EFM8BB10F4G-A-QFN20
Embedded - Embedded - Microcontrollers - EFM8BB10F4G-A-QFN20 870237-EFM8BB10F4G-A-QFN20
Manufacturer: Silicon Labs Win Source Part Number: 870237-EFM8BB10F4G-A -QFN20 Series: Busy Bee Operating Temperature Range: -40°C ~ 85°C (TA) Features: CIP-51 8051 series Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (3x3) Core Processor: CIP-51 8051 Speed: 25MHz Package: Tube Package: 20-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 15x12b Oscillator Type: Internal Supply Voltage: 2.2V ~ 3.6V Family Name: EFM8BB10 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 870237-EFM8BB10F4G-A-QFN20
Series: Busy Bee
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CIP-51 8051 series Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (3x3)
Core Processor: CIP-51 8051
Speed: 25MHz
Package: Tube
Package: 20-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x12b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 3.6V
Family Name: EFM8BB10
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001

Buy Now Datasheet
Automotive 8-bit 25MHz 4KB Embedded Microcontroller MCU - 685-EFM8BB10F4G-A-QFN20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 25MHz 4KB Embedded Microcontroller MCU
685-EFM8BB10F4G-A-QFN20
Automotive 8-bit 25MHz 4KB Embedded Microcontroller MCU 685-EFM8BB10F4G-A-QFN20
8-Bit MCU, 25MHz, 512B RAM, 4KB FLASH, 16 I/O, QFN20, AEC-Q100 Product overview: EFM8BB10F4G-A-QFN20 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 25MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 25MHz, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB10F4G-A-QF N20 can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 512B RAM, 4KB FLASH, 16 I/O, QFN20, AEC-Q100 Product overview: EFM8BB10F4G-A-QFN20 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 25MHz, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 25MHz, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB10F4G-A-QFN20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - EFM8BB10F4G-A-QFN20 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
EFM8BB10F4G-A-QFN20
Microcontrollers EFM8BB10F4G-A-QFN20
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - EFM8BB10F4G-A-QFN20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8BB10F4G-A-QFN20
Embedded - Microcontrollers EFM8BB10F4G-A-QFN20
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - EFM8BB10F4G-A-QFN20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8BB10F4G-A-QFN20
Microcontrollers EFM8BB10F4G-A-QFN20
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (3x3)

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 20-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8BB10F4G-A-QFN20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8BB10F4G-A-QFN20
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8BB10F4G-A-QFN20
IC MCU 8BIT 4KB FLASH 20QFN

IC MCU 8BIT 4KB FLASH 20QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EFM8BB10F4G-A-QFN20
8-bit Microcontrollers - MCU EFM8BB10F4G-A-QFN20
8-bit Microcontrollers - MCU 8051 25 MHz 4 kB Flash 0.5 kB RAM 8-bit Busy Bee MCU

8-bit Microcontrollers - MCU 8051 25 MHz 4 kB Flash 0.5 kB RAM 8-bit Busy Bee MCU

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-3163-5-ND 870237-EFM8BB10F4G-A-QFN20 685-EFM8BB10F4G-A-QFN20 EFM8BB10F4G-A-QFN20 EFM8BB10F4G-A-QFN20 EFM8BB10F4G-A-QFN20 EFM8BB10F4G-A-QFN20 EFM8BB10F4G-A-QFN20
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - EFM8BB10F4G-A-QFN20 Automotive 8-bit 25MHz 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 15x12b
RAM 0.5120 KB 4 KB 0.5120 KB 0.5120 KB 512 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products